Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO4407BL

Description
Win Source Part Number: 1151873-AO4407BL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 13mOhm @ 12A, 20V Vgs(th) (Max) @ Id: 2.8V @ 250µA Power Dissipation (Max): 3.1W (Ta) Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 15 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote
Description
Win Source Part Number: 1151873-AO4407BL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 13mOhm @ 12A, 20V Vgs(th) (Max) @ Id: 2.8V @ 250µA Power Dissipation (Max): 3.1W (Ta) Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 15 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1151873-AO4407BL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1151873-AO4407BL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1151873-AO4407BL
Win Source Part Number: 1151873-AO4407BL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 13mOhm @ 12A, 20V Vgs(th) (Max) @ Id: 2.8V @ 250µA Power Dissipation (Max): 3.1W (Ta) Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 15 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1151873-AO4407BL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Rds On (Max) @ Id, Vgs: 13mOhm @ 12A, 20V
Vgs(th) (Max) @ Id: 2.8V @ 250µA
Power Dissipation (Max): 3.1W (Ta)
Gate Charge (Qg) (Max) @ Vgs: 36 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 15 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1151873-AO4407BL
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
60V 79A MOSFET Transistor - 278-AUIRF1018ES - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers