Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4407A

Description
P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1022-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1022-1-ND
Single FETs, MOSFETs 785-1022-1-ND
P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1022-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1022-6-ND
Single FETs, MOSFETs 785-1022-6-ND
P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1022-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1022-2-ND
Single FETs, MOSFETs 785-1022-2-ND
P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-AO4407A
30V 12A MOSFET Transistor 278-AO4407A
MOSFET P-CH 30V 12A 8SOIC Product overview: AO4407A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4407A can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12A 8SOIC Product overview: AO4407A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4407A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4407A - 009740-AO4407A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4407A
009740-AO4407A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4407A 009740-AO4407A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009740-AO4407A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Family Name: AO4407A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 20V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 2600pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 20V Alternative Parts (Cross-Reference): DMP3015LSS-13; FDS6675A_NL; AM4407P; FDS6675A-F073; Introduction Date: April 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009740-AO4407A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Family Name: AO4407A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2600pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 20V
Alternative Parts (Cross-Reference): DMP3015LSS-13; FDS6675A_NL; AM4407P; FDS6675A-F073;
Introduction Date: April 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4407A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4407A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4407A
MOSFET P-CH 30V 12A 8SOIC

MOSFET P-CH 30V 12A 8SOIC

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AO4407A
Triode/MOS Tube/Transistor >> MOSFETs AO4407A
30V 12A 3.1W 11mΩ@20V,12A 3V@250uA P Channel SOIC-8 MOSFETs ROHS

30V 12A 3.1W 11mΩ@20V,12A 3V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - AO4407A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO4407A
Single FETs, MOSFETs AO4407A
MOSFET P-CH 30V 12A 8SOIC

MOSFET P-CH 30V 12A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1022-1-ND 278-AO4407A 009740-AO4407A AO4407A AO4407A AO4407A
Product Name Single FETs, MOSFETs 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4407A Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC Surface Mount 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data