P-Channel 30V 12A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144757-AO4407
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 5V, 20V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 3.1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 13mOhm at 12A, 20V
Gate Source Voltage(th) (Maximum) at Id: 2.8V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 36nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 2600pF at 15V
MOSFET P-CH 30V 12A 8SOIC Product overview: AO4407 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4407 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 12A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1802-2-ND | 1144757-AO4407 | 278-AO4407 | AO4407 |
| Product Name | Single FETs, MOSFETs | FETs - Single - AO4407 | 30V 12A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel |