Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AO4406AL

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180346-AO4406AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4406AL Alternative Parts (Cross-Reference): TSM4392CS RL; TSM4392CS; RS3E135BNGZETB; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180346-AO4406AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4406AL Alternative Parts (Cross-Reference): TSM4392CS RL; TSM4392CS; RS3E135BNGZETB; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180346-AO4406AL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180346-AO4406AL
Discrete Semiconductor Products 180346-AO4406AL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180346-AO4406AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4406AL Alternative Parts (Cross-Reference): TSM4392CS RL; TSM4392CS; RS3E135BNGZETB; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180346-AO4406AL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AO4406AL
Alternative Parts (Cross-Reference): TSM4392CS RL; TSM4392CS; RS3E135BNGZETB;
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 13A MOSFET Transistor
278-AO4406AL
30V 13A MOSFET Transistor 278-AO4406AL
MOSFET N-CH 30V 13A 8SOIC Product overview: AO4406AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4406AL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13A 8SOIC Product overview: AO4406AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4406AL can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - AO4406AL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO4406AL
Single FETs, MOSFETs AO4406AL
MOSFET N-CH 30V 13A 8SOIC

MOSFET N-CH 30V 13A 8SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4406AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4406AL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4406AL
MOSFET N-CH 30V 13A 8SOIC

MOSFET N-CH 30V 13A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 180346-AO4406AL 278-AO4406AL AO4406AL AO4406AL
Product Name Discrete Semiconductor Products 30V 13A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data