Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4406

Description
N-Channel 30V 11.5A (Ta) 3W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 11.5A (Ta) 3W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1021-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1021-2-ND
Single FETs, MOSFETs 785-1021-2-ND
N-Channel 30V 11.5A (Ta) 3W (Ta) Surface Mount 8-SOIC

N-Channel 30V 11.5A (Ta) 3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
FETs - Single - AO4406 - 1144756-AO4406 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AO4406
1144756-AO4406
FETs - Single - AO4406 1144756-AO4406
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144756-AO4406 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.alphaind.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 3W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 11.5A Rds On (Maximum) at Id, Vgs: 14mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 2300pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144756-AO4406
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.alphaind.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 3W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 11.5A
Rds On (Maximum) at Id, Vgs: 14mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 2300pF at 15V

Buy Now
Singapore, Singapore
30V 11.5A MOSFET Transistor
278-AO4406
30V 11.5A MOSFET Transistor 278-AO4406
MOSFET N-CH 30V 11.5A 8SOIC Product overview: AO4406 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4406 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11.5A 8SOIC Product overview: AO4406 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4406 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4406 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4406
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4406
MOSFET N-CH 30V 11.5A 8SOIC

MOSFET N-CH 30V 11.5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1021-2-ND 1144756-AO4406 278-AO4406 AO4406
Product Name Single FETs, MOSFETs FETs - Single - AO4406 30V 11.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers