Alpha & Omega Semiconductor, Ltd. FETs - Single - AO4405E AO4405E

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 801567-AO4405E Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 495pF at 15V Current - Continuous Drain (Id) at 25°C: 6A Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 801567-AO4405E Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 495pF at 15V Current - Continuous Drain (Id) at 25°C: 6A Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - AO4405E - 801567-AO4405E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AO4405E
801567-AO4405E
FETs - Single - AO4405E 801567-AO4405E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 801567-AO4405E Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 45mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 495pF at 15V Current - Continuous Drain (Id) at 25°C: 6A Vgs(th) (Maximum) at Id: 1.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 801567-AO4405E
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 45mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 495pF at 15V
Current - Continuous Drain (Id) at 25°C: 6A
Vgs(th) (Maximum) at Id: 1.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - AO4405E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO4405E-ND
Single FETs, MOSFETs AO4405E-ND
P-Channel 30V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

P-Channel 30V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel 30V 6A MOSFET Transistor
278-AO4405E
P-Channel 30V 6A MOSFET Transistor 278-AO4405E
MOSFET P-CHANNEL 30V 6A 8SOIC Product overview: AO4405E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4405E can be used for catalog matching and distributor lookup.

MOSFET P-CHANNEL 30V 6A 8SOIC Product overview: AO4405E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4405E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4405E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4405E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4405E
MOSFET P-CHANNEL 30V 6A 8SOIC

MOSFET P-CHANNEL 30V 6A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 801567-AO4405E AO4405E-ND 278-AO4405E AO4405E
Product Name FETs - Single - AO4405E Single FETs, MOSFETs P-Channel 30V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data