Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4403L

Description
P-Channel 30V 6A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 6A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO4403L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO4403L-ND
Single FETs, MOSFETs AO4403L-ND
P-Channel 30V 6A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 6A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4403L - 078096-AO4403L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4403L
078096-AO4403L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4403L 078096-AO4403L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078096-AO4403L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 11.3nC @ 4.5V Max Input Capacitance: 1128pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 46 mOhm @ 6.1A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078096-AO4403L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 11.3nC @ 4.5V
Max Input Capacitance: 1128pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 46 mOhm @ 6.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 6A MOSFET Transistor
278-AO4403L
30V 6A MOSFET Transistor 278-AO4403L
MOSFET P-CH 30V 6A 8SO Product overview: AO4403L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4403L can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 6A 8SO Product overview: AO4403L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4403L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO4403L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO4403L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO4403L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4403L-ND 078096-AO4403L 278-AO4403L AO4403L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4403L 30V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Bulk
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data