Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 817191-AO4402G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
MOSFET N-CH 20V 20A 8SOIC Product overview: AO4402G from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4402G can be used for catalog matching and distributor lookup.
N-Channel 20V 20A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Integrated Circuits (ICs) - Transistors - MOSFETs
20V 20A 4.9mΩ@4.5V,20A 3.1W 1.25V@250uA N Channel SO-8 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 817191-AO4402G | 278-AO4402G | 785-AO4402GTR-ND | AO4402G | 62-AO4402G | AO4402G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4402G | 20V 20A MOSFET Transistor | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs | MOSFET LV N-CH 20V SO-8 | Triode/MOS Tube/Transistor >> MOSFETs |
| V(BR)DSS | 4.9 volts | 20 volts | 20 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts | 3100 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SO-8 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount |