Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4314

Description
N-Channel 36V 20A (Ta) 4.2W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 36V 20A (Ta) 4.2W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1548-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1548-2-ND
Single FETs, MOSFETs 785-1548-2-ND
N-Channel 36V 20A (Ta) 4.2W (Ta) Surface Mount 8-SOIC

N-Channel 36V 20A (Ta) 4.2W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4314 - 143280-AO4314 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4314
143280-AO4314
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4314 143280-AO4314
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 143280-AO4314 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 36V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1470pF @ 18V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 143280-AO4314
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 36V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1470pF @ 18V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
36V 20A MOSFET Transistor
278-AO4314
36V 20A MOSFET Transistor 278-AO4314
MOSFET N-CH 36V 20A 8SOIC Product overview: AO4314 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4314 can be used for catalog matching and distributor lookup.

MOSFET N-CH 36V 20A 8SOIC Product overview: AO4314 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4314 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO4314 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO4314
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO4314
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1548-2-ND 143280-AO4314 278-AO4314 AO4314
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4314 36V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC Tape & Reel (TR)
V(BR)DSS 36 volts
Unlock Full Specs
to access all available technical data