Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4292E

Description
8A (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
8A (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 800-3741-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
800-3741-2-ND
Single FETs, MOSFETs 800-3741-2-ND
8A (Ta) Surface Mount 8-SOIC

8A (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
100V 8A MOSFET Transistor
278-AO4292E
100V 8A MOSFET Transistor 278-AO4292E
MOSFET N-CH 100V 8A 8SOIC Product overview: AO4292E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4292E can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 8A 8SOIC Product overview: AO4292E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4292E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4292E - 1016771-AO4292E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4292E
1016771-AO4292E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4292E 1016771-AO4292E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016771-AO4292E Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016771-AO4292E
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - AO4292E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AO4292E
Integrated Circuits (ICs) - Transistors - MOSFETs AO4292E
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Single FETs, MOSFETs - AO4292E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO4292E
Single FETs, MOSFETs AO4292E
MOSFET N-CH 100V 8A 8SOIC

MOSFET N-CH 100V 8A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 800-3741-2-ND 278-AO4292E 1016771-AO4292E AO4292E AO4292E
Product Name Single FETs, MOSFETs 100V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4292E Integrated Circuits (ICs) - Transistors - MOSFETs Single FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 3100 milliwatts
Unlock Full Specs
to access all available technical data