N-Channel 100V 15.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911433-AO4290A
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 15.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: AO4290
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 100V 15.5A 8SOIC
MOSFET N-CH 100V 15.5A 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AO4290A-ND | 911433-AO4290A | AO4290A | AO4290A |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4290A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | -55degC ~ 150degC (TJ) | 8-SOIC (0.154", 3.90mm Width) |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |