Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4266E AO4266E

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016770-AO4266E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 755pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016770-AO4266E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 755pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4266E - 1016770-AO4266E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4266E
1016770-AO4266E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4266E 1016770-AO4266E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016770-AO4266E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 755pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016770-AO4266E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 755pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - AO4266E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO4266E-ND
Single FETs, MOSFETs AO4266E-ND
N-Channel 60V 11A (Ta) 3.1W (Ta) Surface Mount 8-SO

N-Channel 60V 11A (Ta) 3.1W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 11A MOSFET Transistor
278-AO4266E
N-Channel 60V 11A MOSFET Transistor 278-AO4266E
MOSFET N-CHANNEL 60V 11A 8SO Product overview: AO4266E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4266E can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 60V 11A 8SO Product overview: AO4266E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4266E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4266E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4266E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4266E
MOSFET N-CHANNEL 60V 11A 8SO

MOSFET N-CHANNEL 60V 11A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1016770-AO4266E AO4266E-ND 278-AO4266E AO4266E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4266E Single FETs, MOSFETs N-Channel 60V 11A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details