Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4260

Description
N-Channel 60V 18A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 60V 18A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1463-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1463-2-ND
Single FETs, MOSFETs 785-1463-2-ND
N-Channel 60V 18A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 60V 18A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
60V 18A MOSFET Transistor
278-AO4260
60V 18A MOSFET Transistor 278-AO4260
MOSFET N-CH 60V 18A 8SOIC Product overview: AO4260 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4260 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 18A 8SOIC Product overview: AO4260 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4260 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4260 - 097797-AO4260 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4260
097797-AO4260
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4260 097797-AO4260
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 097797-AO4260 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 4940pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 097797-AO4260
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 4940pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 60V 18A 8SOIC - 62-AO4260 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 18A 8SOIC
62-AO4260
MOSFET N-CH 60V 18A 8SOIC 62-AO4260
MOSFET N-CH 60V 18A 8SOIC

MOSFET N-CH 60V 18A 8SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4260 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4260
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4260
MOSFET N-CH 60V 18A 8SOIC

MOSFET N-CH 60V 18A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1463-2-ND 278-AO4260 097797-AO4260 62-AO4260 AO4260
Product Name Single FETs, MOSFETs 60V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4260 MOSFET N-CH 60V 18A 8SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width)
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers