Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 852844-AO3493
Features: 20 V
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET P-CH 20V 3A SOT23-3 Product overview: AO3493 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3493 can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 852844-AO3493 | 278-AO3493 | AO3493 | AO3493 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3493 | 20V 3A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; 3-SMD, SOT-23-3 Variant | |
| PD | 1400 milliwatts | 1400 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount |