Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180337-AO3481
Category: Discrete Semiconductor Products
Family: FETs - Single
Introduction Date: October 12, 2015
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 4A SOT23-3 Product overview: AO3481 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3481 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 4A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 180337-AO3481 | 278-AO3481 | AO3481 |
| Product Name | Discrete Semiconductor Products | 30V 4A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | 645 pF @ 15 V |