Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911432-AO3480C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 5.7A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: AO3480
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N-CH 30V 5.7A SOT23-3 Product overview: AO3480C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.7A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO3480C can be used for catalog matching and distributor lookup.
30V 6.2A 16mΩ@10V,6.2A 1.3W 1.8V@250uA 1 N-Channel SOT-23 MOSFETs ROHS
30V 6.2A 16mΩ@10V,6.2A 1.3W 1.8V@250uA N Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 911432-AO3480C | 285-AO3480C | AO3480C | AO3480C |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3480C | 30V 5.7A SOT23 MOSFET Transistor | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; SOT23; SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| Packing Method | TO-236-3, SC-59, SOT-23-3 |