Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3460L

Description
N-Channel 60V 650mA (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 650mA (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO3460L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO3460L-ND
Single FETs, MOSFETs AO3460L-ND
N-Channel 60V 650mA (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 60V 650mA (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3460L - 1016766-AO3460L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3460L
1016766-AO3460L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3460L 1016766-AO3460L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016766-AO3460L Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 650mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 27pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.7 Ohm @ 650mA, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016766-AO3460L
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 650mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 27pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 650mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 650MA SOT23 MOSFET Transistor
278-AO3460L
60V 650MA SOT23 MOSFET Transistor 278-AO3460L
MOSFET N-CH 60V 650MA SOT23 Product overview: AO3460L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 650MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 650MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3460L can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 650MA SOT23 Product overview: AO3460L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 650MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 650MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3460L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO3460L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO3460L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO3460L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site
Single FETs, MOSFETs - AO3460L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3460L
Single FETs, MOSFETs AO3460L
MOSFET N-CH 60V 650MA SOT23

MOSFET N-CH 60V 650MA SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AO3460L-ND 1016766-AO3460L 278-AO3460L AO3460L AO3460L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3460L 60V 650MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; 3-SMD, SOT-23-3 Variant SOT3 Tape & Reel (TR) SOT23; 3-SMD, SOT-23-3 Variant
V(BR)DSS 60 volts 60 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFL024N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers