Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3459 AO3459

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861015-AO3459 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861015-AO3459 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3459 - 861015-AO3459 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3459
861015-AO3459
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3459 861015-AO3459
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861015-AO3459 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861015-AO3459
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO3459 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO3459
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO3459
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site
Single FETs, MOSFETs - AO3459 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3459
Single FETs, MOSFETs AO3459
MOSFET P-CH 30V 2.6A SOT23-3

MOSFET P-CH 30V 2.6A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 861015-AO3459 AO3459 AO3459
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3459 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 SOT23; 3-SMD, SOT-23-3 Variant
Packing Method Tape Reel; Surface Mount
Unlock Full Specs
to access all available technical data