Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3435

Description
P-Channel 20V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 20V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1544-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1544-2-ND
Single FETs, MOSFETs 785-1544-2-ND
P-Channel 20V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1544-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1544-6-ND
Single FETs, MOSFETs 785-1544-6-ND
P-Channel 20V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1544-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1544-1-ND
Single FETs, MOSFETs 785-1544-1-ND
P-Channel 20V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.9A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 2.9A SOT23 MOSFET Transistor
278-AO3435
20V 2.9A SOT23 MOSFET Transistor 278-AO3435
MOSFET P-CH 20V 2.9A SOT23-3L Product overview: AO3435 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3435 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.9A SOT23-3L Product overview: AO3435 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3435 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3435 - 009734-AO3435 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3435
009734-AO3435
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3435 009734-AO3435
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009734-AO3435 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.9A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 745pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 70 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009734-AO3435
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.9A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 745pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - AO3435 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AO3435
Integrated Circuits (ICs) - Transistors - MOSFETs AO3435
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1544-2-ND 278-AO3435 009734-AO3435 AO3435
Product Name Single FETs, MOSFETs 20V 2.9A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3435 Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; 3-SMD, SOT-23-3 Variant Tape & Reel (TR) SOT3; SOT23; SOT-23-3L
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data