Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861010-AO3434LS
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: AO3434
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N-CH 30V 3.5A SOT23-3 Product overview: AO3434LS from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3434LS can be used for catalog matching and distributor lookup.
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 30V 3.5A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 861010-AO3434LS | 278-AO3434LS | 785-AO3434LSTR-ND | AO3434LS | AO3434LS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3434LS | 30V 3.5A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant | |
| PD | 1000 milliwatts | 1000 milliwatts |