Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3434

Description
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1018-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1018-2-ND
Single FETs, MOSFETs 785-1018-2-ND
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 3.5A SOT23 MOSFET Transistor
278-AO3434
30V 3.5A SOT23 MOSFET Transistor 278-AO3434
MOSFET N-CH 30V 3.5A SOT23-3L Product overview: AO3434 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3434 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.5A SOT23-3L Product overview: AO3434 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3434 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - AO3434 - 1144747-AO3434 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AO3434
1144747-AO3434
FETs - Single - AO3434 1144747-AO3434
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144747-AO3434 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3L Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 3.5A Rds On (Maximum) at Id, Vgs: 52mOhm at 4.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.8V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 7.2nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144747-AO3434
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3L
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 3.5A
Rds On (Maximum) at Id, Vgs: 52mOhm at 4.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.8V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7.2nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 15V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3434 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3434
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3434
MOSFET N-CH 30V 3.5A SOT23-3L

MOSFET N-CH 30V 3.5A SOT23-3L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 785-1018-2-ND 278-AO3434 1144747-AO3434 AO3434
Product Name Single FETs, MOSFETs 30V 3.5A SOT23 MOSFET Transistor FETs - Single - AO3434 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7739L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C170400K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers