Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3424

Description
N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1017-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1017-2-ND
Single FETs, MOSFETs 785-1017-2-ND
N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1017-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1017-6-ND
Single FETs, MOSFETs 785-1017-6-ND
N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1017-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1017-1-ND
Single FETs, MOSFETs 785-1017-1-ND
N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 3.8A SOT23 MOSFET Transistor
278-AO3424
30V 3.8A SOT23 MOSFET Transistor 278-AO3424
MOSFET N-CH 30V 3.8A SOT23-3L Product overview: AO3424 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3424 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.8A SOT23-3L Product overview: AO3424 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3424 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3424 - 009732-AO3424 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3424
009732-AO3424
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3424 009732-AO3424
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009732-AO3424 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 3.2nC @ 4.5V Max Input Capacitance: 270pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): NTR4170NT1G; BSS306NL6327HTSA1; AO3424; ZXMN3A14FTC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009732-AO3424
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 3.2nC @ 4.5V
Max Input Capacitance: 270pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): NTR4170NT1G; BSS306NL6327HTSA1; AO3424; ZXMN3A14FTC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3424 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3424
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3424
MOSFET N-CH 30V 3.8A SOT23-3L

MOSFET N-CH 30V 3.8A SOT23-3L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1017-2-ND 278-AO3424 009732-AO3424 AO3424
Product Name Single FETs, MOSFETs 30V 3.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3424 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; 3-SMD, SOT-23-3 Variant Tape & Reel (TR) SOT3; SOT23; SOT-23-3L SOT23; 3-SMD, SOT-23-3 Variant
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data