Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3421L

Description
P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO3421L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO3421L-ND
Single FETs, MOSFETs AO3421L-ND
P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
FETs - Single - AO3421L - 722174-AO3421L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AO3421L
722174-AO3421L
FETs - Single - AO3421L 722174-AO3421L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 722174-AO3421L Packaging: Bulk Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3L Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.4W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 2.6A Rds On (Maximum) at Id, Vgs: 130mOhm at 2.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 9nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 370pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 722174-AO3421L
Packaging: Bulk
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3L
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 1.4W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 2.6A
Rds On (Maximum) at Id, Vgs: 130mOhm at 2.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 9nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 370pF at 15V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO3421L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO3421L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO3421L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors RF Transistors
Product Number AO3421L-ND 722174-AO3421L AO3421L
Product Name Single FETs, MOSFETs FETs - Single - AO3421L Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 46A MOSFET Transistor - 278-AUIRF7739L2 - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details