Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3421E

Description
P-Channel 30V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1459-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1459-2-ND
Single FETs, MOSFETs 785-1459-2-ND
P-Channel 30V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1459-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1459-6-ND
Single FETs, MOSFETs 785-1459-6-ND
P-Channel 30V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1459-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1459-1-ND
Single FETs, MOSFETs 785-1459-1-ND
P-Channel 30V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3421E - 096626-AO3421E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3421E
096626-AO3421E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3421E 096626-AO3421E
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 096626-AO3421E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 8nC @ 10V Max Input Capacitance: 215pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 95 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 096626-AO3421E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 215pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 95 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 3A SOT23 MOSFET Transistor
278-AO3421E
30V 3A SOT23 MOSFET Transistor 278-AO3421E
MOSFET P-CH 30V 3A SOT23-3L Product overview: AO3421E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3421E can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 3A SOT23-3L Product overview: AO3421E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3421E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AO3421E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3421E
Single FETs, MOSFETs AO3421E
MOSFET P-CH 30V 3A SOT23-3L

MOSFET P-CH 30V 3A SOT23-3L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3421E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3421E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3421E
MOSFET P-CH 30V 3A SOT23-3L

MOSFET P-CH 30V 3A SOT23-3L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1459-2-ND 096626-AO3421E 278-AO3421E AO3421E AO3421E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3421E 30V 3A SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; 3-SMD, SOT-23-3 Variant SOT3; SOT23; SOT-23-3L Tape & Reel (TR) SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant
V(BR)DSS 30 volts 30 volts 30 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data