MOSFET N-CH 20V 6A SOT23-3L Product overview: AO3420 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3420 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009729-AO3420
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 8.8nC @ 4.5V
Max Input Capacitance: 630pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 24 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): DMG6968U-7; AP2324GN-HF-3TR; AO3420; IRLML6244TRPbF;
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
N-Channel 20V 6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
N-Channel 20V 6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
N-Channel 20V 6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 6A SOT23-3L
MOSFET N-CH 20V 6A SOT23-3L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AO3420 | 009729-AO3420 | 785-1014-2-ND | AO3420 | AO3420 |
| Product Name | 20V 6A SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3420 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1400 milliwatts | 1400 milliwatts | 1400 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3L | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant |