Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3419 AO3419

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009728-AO3419 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 4.4nC @ 4.5V Max Input Capacitance: 400pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): IRLML6402TRPBF; AP2305N-HF-3TR; TSM650P02CX RFG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009728-AO3419 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 4.4nC @ 4.5V Max Input Capacitance: 400pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): IRLML6402TRPBF; AP2305N-HF-3TR; TSM650P02CX RFG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3419 - 009728-AO3419 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3419
009728-AO3419
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3419 009728-AO3419
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009728-AO3419 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 4.4nC @ 4.5V Max Input Capacitance: 400pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): IRLML6402TRPBF; AP2305N-HF-3TR; TSM650P02CX RFG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009728-AO3419
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 4.4nC @ 4.5V
Max Input Capacitance: 400pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): IRLML6402TRPBF; AP2305N-HF-3TR; TSM650P02CX RFG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 3.5A SOT23 MOSFET Transistor
278-AO3419
20V 3.5A SOT23 MOSFET Transistor 278-AO3419
MOSFET P-CH 20V 3.5A SOT23-3L Product overview: AO3419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3419 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.5A SOT23-3L Product overview: AO3419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3419 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1013-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1013-2-ND
Single FETs, MOSFETs 785-1013-2-ND
P-Channel 20V 3.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1013-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1013-1-ND
Single FETs, MOSFETs 785-1013-1-ND
P-Channel 20V 3.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1013-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1013-6-ND
Single FETs, MOSFETs 785-1013-6-ND
P-Channel 20V 3.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - AO3419 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3419
Single FETs, MOSFETs AO3419
MOSFET P-CH 20V 3.5A SOT23-3L

MOSFET P-CH 20V 3.5A SOT23-3L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3419 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3419
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3419
MOSFET P-CH 20V 3.5A SOT23-3L

MOSFET P-CH 20V 3.5A SOT23-3L

Supplier's Site
MOSFET P-CH 20V 3.5A SOT23 - 62-AO3419 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 3.5A SOT23
62-AO3419
MOSFET P-CH 20V 3.5A SOT23 62-AO3419
MOSFET P-CH 20V 3.5A SOT23

MOSFET P-CH 20V 3.5A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 009728-AO3419 278-AO3419 785-1013-2-ND AO3419 AO3419 62-AO3419
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3419 20V 3.5A SOT23 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V 3.5A SOT23
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts -20 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3L Tape & Reel (TR) SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant
Unlock Full Specs
to access all available technical data