Alpha & Omega Semiconductor, Ltd. 30V 3.8A SOT23 MOSFET Transistor AO3418

Description
MOSFET N-CH 30V 3.8A SOT23-3L Product overview: AO3418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3418 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.8A SOT23-3L Product overview: AO3418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3418 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.8A SOT23 MOSFET Transistor
278-AO3418
30V 3.8A SOT23 MOSFET Transistor 278-AO3418
MOSFET N-CH 30V 3.8A SOT23-3L Product overview: AO3418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3418 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.8A SOT23-3L Product overview: AO3418 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3418 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3418 - 009727-AO3418 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3418
009727-AO3418
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3418 009727-AO3418
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009727-AO3418 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: AO3418 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 3.2nC @ 4.5V Max Input Capacitance: 270pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.8A, 10V Alternative Parts (Cross-Reference): DMG3418L-13; DMG3418L-7; DMG3402L-13; Introduction Date: May 06, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009727-AO3418
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Family Name: AO3418
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 3.2nC @ 4.5V
Max Input Capacitance: 270pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.8A, 10V
Alternative Parts (Cross-Reference): DMG3418L-13; DMG3418L-7; DMG3402L-13;
Introduction Date: May 06, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1012-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1012-6-ND
Single FETs, MOSFETs 785-1012-6-ND
N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1012-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1012-2-ND
Single FETs, MOSFETs 785-1012-2-ND
N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1012-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1012-1-ND
Single FETs, MOSFETs 785-1012-1-ND
N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.8A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - AO3418 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3418
Single FETs, MOSFETs AO3418
MOSFET N-CH 30V 3.8A SOT23-3L

MOSFET N-CH 30V 3.8A SOT23-3L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3418 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3418
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3418
MOSFET N-CH 30V 3.8A SOT23-3L

MOSFET N-CH 30V 3.8A SOT23-3L

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AO3418
Triode/MOS Tube/Transistor >> MOSFETs AO3418
30V 3.8A 1.4W 60mΩ@10V,3.8A 1.8V@250uA N Channel SOT-23-3L MOSFETs ROHS

30V 3.8A 1.4W 60mΩ@10V,3.8A 1.8V@250uA N Channel SOT-23-3L MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AO3418 009727-AO3418 785-1012-6-ND AO3418 AO3418 AO3418
Product Name 30V 3.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3418 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3L SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant SOT23
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data