Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009726-AO3416
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Family Name: AO3416
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 16nC @ 4.5V
Max Input Capacitance: 1160pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 22 mOhm @ 6.5A, 4.5V
Alternative Parts (Cross-Reference): TSM250N02CXRFG; PMV20XNEAR; SQ2310ES-T1_GE3;
Introduction Date: March 26, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
N-Channel 20V 6.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
N-Channel 20V 6.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
N-Channel 20V 6.5A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 6.5A SOT23-3L Product overview: AO3416 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3416 can be used for catalog matching and distributor lookup.
20V 6.5A 22mΩ@4.5V,6.5A 1.4W 1V@250uA N Channel SOT-23-3L MOSFETs ROHS
MOSFET N-CH 20V 6.5A SOT23-3L
MOSFET N-CH 20V 6.5A SOT23-3L
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 009726-AO3416 | 785-1011-2-ND | 278-AO3416 | AO3416 | AO3416 | AO3416 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3416 | Single FETs, MOSFETs | 20V 6.5A SOT23 MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | ||
| PD | 1400 milliwatts | 1400 milliwatts | 1400 milliwatts | 1400 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23; SOT-23-3L | SOT23; 3-SMD, SOT-23-3 Variant | Tape & Reel (TR) | SOT23 | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant |