Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 125375-AO3415A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Family Name: AO3415A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 940pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 45 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): TSM2311CX RF; TSM2311CX; TSM2311CX RFG;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
P-Channel 20V 5A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
P-Channel 20V 5A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
P-Channel 20V 5A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
MOSFET P-CH 20V 5A SOT23-3L
MOSFET P-CH 20V 5A SOT23-3L
20V 5A 1.5W 45mΩ@4.5V,4A 900mV@250uA P Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 125375-AO3415A | 785-1193-1-ND | AO3415A | AO3415A | AO3415A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3415A | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23; SOT-23-3L | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant | SOT23 |