Alpha & Omega Semiconductor, Ltd. 20V 3A SOT23 MOSFET Transistor AO3414

Description
MOSFET N-CH 20V 3A SOT23-3L Product overview: AO3414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3414 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 3A SOT23-3L Product overview: AO3414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3414 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A SOT23 MOSFET Transistor
278-AO3414
20V 3A SOT23 MOSFET Transistor 278-AO3414
MOSFET N-CH 20V 3A SOT23-3L Product overview: AO3414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3414 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3A SOT23-3L Product overview: AO3414 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3414 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3414 - 009725-AO3414 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3414
009725-AO3414
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3414 009725-AO3414
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009725-AO3414 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.2nC @ 4.5V Max Input Capacitance: 436pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009725-AO3414
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.2nC @ 4.5V
Max Input Capacitance: 436pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1009-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1009-6-ND
Single FETs, MOSFETs 785-1009-6-ND
N-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1009-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1009-2-ND
Single FETs, MOSFETs 785-1009-2-ND
N-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1009-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1009-1-ND
Single FETs, MOSFETs 785-1009-1-ND
N-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AO3414
Triode/MOS Tube/Transistor >> MOSFETs AO3414
20V 3A 50mΩ@4.5V,4.2A 1.4W 1V@250uA N Channel SOT-23-3L MOSFETs ROHS

20V 3A 50mΩ@4.5V,4.2A 1.4W 1V@250uA N Channel SOT-23-3L MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3414 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3414
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3414
MOSFET N-CH 20V 3A SOT23-3L

MOSFET N-CH 20V 3A SOT23-3L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AO3414 009725-AO3414 785-1009-6-ND AO3414 AO3414
Product Name 20V 3A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3414 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3L SOT23; 3-SMD, SOT-23-3 Variant SOT23 SOT23; 3-SMD, SOT-23-3 Variant
Unlock Full Specs
to access all available technical data