Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009724-AO3413
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Family Name: AO3413
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.1nC @ 4.5V
Max Input Capacitance: 540pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 97 mOhm @ 3A, 4.5V
Alternative Parts (Cross-Reference): DMP2123LQ-7; TSM2305CX RFG; DMG2301U;
Introduction Date: February 17, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
P-Channel 20V 3A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
MOSFET P-CH 20V 3A SOT23-3L Product overview: AO3413 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3413 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 3A SOT23-3L
MOSFET P-CH 20V 3A SOT23-3L
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 009724-AO3413 | 785-1008-2-ND | 278-AO3413 | AO3413 | AO3413 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3413 | Single FETs, MOSFETs | 20V 3A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1400 milliwatts | 1400 milliwatts | 1400 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23; SOT-23-3L | SOT23; 3-SMD, SOT-23-3 Variant | Tape & Reel (TR) | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant |