Alpha & Omega Semiconductor, Ltd. 30V 2.6A SOT23 MOSFET Transistor AO3409L

Description
MOSFET P-CH 30V 2.6A SOT23-3 Product overview: AO3409L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3409L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 30V 2.6A SOT23-3 Product overview: AO3409L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3409L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2.6A SOT23 MOSFET Transistor
278-AO3409L
30V 2.6A SOT23 MOSFET Transistor 278-AO3409L
MOSFET P-CH 30V 2.6A SOT23-3 Product overview: AO3409L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3409L can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.6A SOT23-3 Product overview: AO3409L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3409L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180322-AO3409L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180322-AO3409L
Discrete Semiconductor Products 180322-AO3409L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180322-AO3409L Category: Discrete Semiconductor Products Family: FETs - Single Alternative Parts (Cross-Reference): AO3409; Introduction Date: December 19, 2019 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180322-AO3409L
Category: Discrete Semiconductor Products
Family: FETs - Single
Alternative Parts (Cross-Reference): AO3409;
Introduction Date: December 19, 2019
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3409L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3409L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3409L
MOSFET P-CH 30V 2.6A SOT23-3

MOSFET P-CH 30V 2.6A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-AO3409L 180322-AO3409L AO3409L
Product Name 30V 2.6A SOT23 MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products