Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3409

Description
P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1007-2-ND
Single FETs, MOSFETs 785-1007-2-ND
P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1007-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1007-6-ND
Single FETs, MOSFETs 785-1007-6-ND
P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1007-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1007-1-ND
Single FETs, MOSFETs 785-1007-1-ND
P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 2.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 2.6A SOT23 MOSFET Transistor
278-AO3409
30V 2.6A SOT23 MOSFET Transistor 278-AO3409
MOSFET P-CH 30V 2.6A SOT23-3L Product overview: AO3409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3409 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.6A SOT23-3L Product overview: AO3409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3409 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3409 - 009723-AO3409 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3409
009723-AO3409
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3409 009723-AO3409
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009723-AO3409 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 370pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 2.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009723-AO3409
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 370pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 2.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3409 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3409
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3409
MOSFET P-CH 30V 2.6A SOT23-3L

MOSFET P-CH 30V 2.6A SOT23-3L

Supplier's Site
Single FETs, MOSFETs - AO3409 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3409
Single FETs, MOSFETs AO3409
MOSFET P-CH 30V 2.6A SOT23-3L

MOSFET P-CH 30V 2.6A SOT23-3L

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AO3409
Triode/MOS Tube/Transistor >> MOSFETs AO3409
30V 2.6A 130mΩ@10V,2.6A 1.4W 3V@250uA P Channel SOT-23 MOSFETs ROHS

30V 2.6A 130mΩ@10V,2.6A 1.4W 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1007-2-ND 278-AO3409 009723-AO3409 AO3409 AO3409 AO3409
Product Name Single FETs, MOSFETs 30V 2.6A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3409 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; 3-SMD, SOT-23-3 Variant Tape & Reel (TR) SOT3; SOT23; SOT-23-3L SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

100V 190A MOSFET Transistor - 278-AUIRFS4010-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details