P-Channel 30V 4.1A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 095665-AO3407
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 830pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 48 mOhm @ 4.3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 4.1A SOT23-3 Product overview: AO3407 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3407 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 4.1A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AO3407-ND | 095665-AO3407 | 278-AO3407 | AO3407 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3407 | 30V 4.1A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; 3-SMD, SOT-23-3 Variant | SOT3; SOT23; SOT-23-3L | Tape & Reel (TR) | SOT23; 3-SMD, SOT-23-3 Variant |
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 1400 milliwatts | 1400 milliwatts |