Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3406L

Description
N-Channel 30V 3.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 3.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO3406L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO3406L-ND
Single FETs, MOSFETs AO3406L-ND
N-Channel 30V 3.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 3.6A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - 180317-AO3406L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180317-AO3406L
Discrete Semiconductor Products 180317-AO3406L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180317-AO3406L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO3406L Alternative Parts (Cross-Reference): AO3406; Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180317-AO3406L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AO3406L
Alternative Parts (Cross-Reference): AO3406;
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 3.6A SOT23 MOSFET Transistor
278-AO3406L
30V 3.6A SOT23 MOSFET Transistor 278-AO3406L
MOSFET N-CH 30V 3.6A SOT23-3 Product overview: AO3406L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3406L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.6A SOT23-3 Product overview: AO3406L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3406L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3406L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3406L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3406L
MOSFET N-CH 30V 3.6A SOT23-3

MOSFET N-CH 30V 3.6A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO3406L-ND 180317-AO3406L 278-AO3406L AO3406L
Product Name Single FETs, MOSFETs Discrete Semiconductor Products 30V 3.6A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data