Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AO3403L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180313-AO3403L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO3403L Alternative Parts (Cross-Reference): AO3403; Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180313-AO3403L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO3403L Alternative Parts (Cross-Reference): AO3403; Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180313-AO3403L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180313-AO3403L
Discrete Semiconductor Products 180313-AO3403L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180313-AO3403L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO3403L Alternative Parts (Cross-Reference): AO3403; Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180313-AO3403L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AO3403L
Alternative Parts (Cross-Reference): AO3403;
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 2.6A SOT23 MOSFET Transistor
278-AO3403L
30V 2.6A SOT23 MOSFET Transistor 278-AO3403L
MOSFET P-CH 30V 2.6A SOT23-3 Product overview: AO3403L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3403L can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2.6A SOT23-3 Product overview: AO3403L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3403L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3403L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3403L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3403L
MOSFET P-CH 30V 2.6A SOT23-3

MOSFET P-CH 30V 2.6A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 180313-AO3403L 278-AO3403L AO3403L
Product Name Discrete Semiconductor Products 30V 2.6A SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) SOT23; 3-SMD, SOT-23-3 Variant
Unlock Full Specs
to access all available technical data

Similar Products

650V IGBT Transistor - 279-AIKW40N65DF5XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 250 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
8 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details