Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3402 AO3402

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009719-AO3402 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 4.34nC @ 4.5V Max Input Capacitance: 390pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 55 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009719-AO3402 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 4.34nC @ 4.5V Max Input Capacitance: 390pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 55 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3402 - 009719-AO3402 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3402
009719-AO3402
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3402 009719-AO3402
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009719-AO3402 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 4.34nC @ 4.5V Max Input Capacitance: 390pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 55 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009719-AO3402
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 4.34nC @ 4.5V
Max Input Capacitance: 390pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 4A SOT23 MOSFET Transistor
278-AO3402
30V 4A SOT23 MOSFET Transistor 278-AO3402
MOSFET N-CH 30V 4A SOT23-3L Product overview: AO3402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3402 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT23-3L Product overview: AO3402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1002-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1002-6-ND
Single FETs, MOSFETs 785-1002-6-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1002-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1002-2-ND
Single FETs, MOSFETs 785-1002-2-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1002-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1002-1-ND
Single FETs, MOSFETs 785-1002-1-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Trans MOSFET N-CH 30V 4A 3-Pin SOT-23 - 62-AO3402 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 4A 3-Pin SOT-23
62-AO3402
Trans MOSFET N-CH 30V 4A 3-Pin SOT-23 62-AO3402
Trans MOSFET N-CH 30V 4A 3-Pin SOT-23

Trans MOSFET N-CH 30V 4A 3-Pin SOT-23

Supplier's Site
Single FETs, MOSFETs - AO3402 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3402
Single FETs, MOSFETs AO3402
MOSFET N-CH 30V 4A SOT23-3L

MOSFET N-CH 30V 4A SOT23-3L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3402
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3402
MOSFET N-CH 30V 4A SOT23-3L

MOSFET N-CH 30V 4A SOT23-3L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 009719-AO3402 278-AO3402 785-1002-6-ND 62-AO3402 AO3402 AO3402
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3402 30V 4A SOT23 MOSFET Transistor Single FETs, MOSFETs Trans MOSFET N-CH 30V 4A 3-Pin SOT-23 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1400 milliwatts 1400 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3L Tape & Reel (TR) SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant SOT23; 3-SMD, SOT-23-3 Variant
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details