Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3401A AO3401A

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009718-AO3401A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: AO3401A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 12.2nC @ 4.5V Max Input Capacitance: 1200pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 44 mOhm @ 4.3A, 10V Alternative Parts (Cross-Reference): WPM3407C-3/TR; DMG3407SSN-7; DMG3401LSN-7; Introduction Date: April 10, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009718-AO3401A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: AO3401A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 12.2nC @ 4.5V Max Input Capacitance: 1200pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 44 mOhm @ 4.3A, 10V Alternative Parts (Cross-Reference): WPM3407C-3/TR; DMG3407SSN-7; DMG3401LSN-7; Introduction Date: April 10, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3401A - 009718-AO3401A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3401A
009718-AO3401A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3401A 009718-AO3401A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009718-AO3401A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.4W (Ta) Family Name: AO3401A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3L Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 12.2nC @ 4.5V Max Input Capacitance: 1200pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 44 mOhm @ 4.3A, 10V Alternative Parts (Cross-Reference): WPM3407C-3/TR; DMG3407SSN-7; DMG3401LSN-7; Introduction Date: April 10, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009718-AO3401A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Family Name: AO3401A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3L
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 12.2nC @ 4.5V
Max Input Capacitance: 1200pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 44 mOhm @ 4.3A, 10V
Alternative Parts (Cross-Reference): WPM3407C-3/TR; DMG3407SSN-7; DMG3401LSN-7;
Introduction Date: April 10, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1001-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1001-1-ND
Single FETs, MOSFETs 785-1001-1-ND
P-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1001-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1001-6-ND
Single FETs, MOSFETs 785-1001-6-ND
P-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1001-2-ND
Single FETs, MOSFETs 785-1001-2-ND
P-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

P-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - AO3401A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO3401A
Single FETs, MOSFETs AO3401A
MOSFET P-CH 30V 4A SOT23-3L

MOSFET P-CH 30V 4A SOT23-3L

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3401A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3401A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3401A
MOSFET P-CH 30V 4A SOT23-3L

MOSFET P-CH 30V 4A SOT23-3L

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 009718-AO3401A 785-1001-1-ND AO3401A AO3401A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3401A Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
 - AUIRG4BC30U-S - Rochester Electronics
Infineon Technologies AG
Specs
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers