Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO3162

Description
N-Channel 600V 34mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3
Request a Quote Datasheet
Description
N-Channel 600V 34mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1458-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1458-2-ND
Single FETs, MOSFETs 785-1458-2-ND
N-Channel 600V 34mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3

N-Channel 600V 34mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1458-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1458-6-ND
Single FETs, MOSFETs 785-1458-6-ND
N-Channel 600V 34mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3

N-Channel 600V 34mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3

Buy Now Datasheet
Single FETs, MOSFETs - 785-1458-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1458-1-ND
Single FETs, MOSFETs 785-1458-1-ND
N-Channel 600V 34mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3

N-Channel 600V 34mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3

Buy Now Datasheet
Singapore, Singapore
600V 34MA SOT23 MOSFET Transistor
278-AO3162
600V 34MA SOT23 MOSFET Transistor 278-AO3162
MOSFET N-CH 600V 34MA SOT23 Product overview: AO3162 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3162 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 34MA SOT23 Product overview: AO3162 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3162 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3162 - 1016765-AO3162 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3162
1016765-AO3162
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3162 1016765-AO3162
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016765-AO3162 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.39W (Ta) Family Name: AO3162 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 34mA (Ta) Gate-Source Threshold Voltage: 4.1V @ 8μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 6pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 Ohm @ 16mA, 10V Introduction Date: May 10, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016765-AO3162
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.39W (Ta)
Family Name: AO3162
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 34mA (Ta)
Gate-Source Threshold Voltage: 4.1V @ 8μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 6pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 Ohm @ 16mA, 10V
Introduction Date: May 10, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO3162 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO3162
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO3162
MOSFET N-CH 600V 34MA SOT23

MOSFET N-CH 600V 34MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1458-2-ND 278-AO3162 1016765-AO3162 AO3162
Product Name Single FETs, MOSFETs 600V 34MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3162 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data