MOSFET N-CH 600V 40MA SOT23A-3 Product overview: AO3160E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 40MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3160E can be used for catalog matching and distributor lookup.
N-Channel 600V 40mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3
N-Channel 600V 40mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3
N-Channel 600V 40mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861009-AO3160E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 40mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AO3160
Categories: Discrete Semiconductor Products
Case / Package: SOT-23A-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-1848-2, 785-1848-1, 785-1848-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AO3160E | 785-1848-1-ND | 861009-AO3160E | AO3160E |
| Product Name | 600V 40MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3160E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 600 volts | |||
| PD | 1390 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |