MOSFET N-CH 600V 40MA SOT23-3 Product overview: AO3160 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 40MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3160 can be used for catalog matching and distributor lookup.
N-Channel 600V 40mA (Ta) 1.39W (Ta) Surface Mount SOT-23A-3
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078092-AO3160
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.39W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 40mA (Ta)
Gate-Source Threshold Voltage: 3.2V @ 8μA
Max Gate Charge: 1.5nC @ 10V
Max Input Capacitance: 15pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 Ohm @ 16mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
600V 40mA 1.39W 500Ω@10V,16mA 3.2V@8uA N Channel SOT-23A MOSFETs ROHS
MOSFET N-CH 600V 40MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AO3160 | AO3160-ND | 078092-AO3160 | AO3160 | AO3160 |
| Product Name | 600V 40MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3160 | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||
| PD | 1390 milliwatts | 1390 milliwatts | 1390 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |