Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Power Driver Modules AIP5D15K060Q4

Description
Win Source Part Number: 1356917-AIP5D15K060Q 4 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. Type: IGBT Mfr: Alpha & Omega Semiconductor Inc. Package: Tube Product Status: Active Package / Case: 23-PowerDIP Module (0.748", 19.00mm) Base Product Number: AIP5 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 15 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1356917-AIP5D15K060Q 4 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. Type: IGBT Mfr: Alpha & Omega Semiconductor Inc. Package: Tube Product Status: Active Package / Case: 23-PowerDIP Module (0.748", 19.00mm) Base Product Number: AIP5 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 15 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1356917-AIP5D15K060Q4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1356917-AIP5D15K060Q4
Discrete Semiconductor Products - Power Driver Modules 1356917-AIP5D15K060Q4
Win Source Part Number: 1356917-AIP5D15K060Q 4 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 49 pct. Type: IGBT Mfr: Alpha & Omega Semiconductor Inc. Package: Tube Product Status: Active Package / Case: 23-PowerDIP Module (0.748", 19.00mm) Base Product Number: AIP5 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 15 A Voltage: 600 V

Win Source Part Number: 1356917-AIP5D15K060Q4
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 49 pct.
Type: IGBT
Mfr: Alpha & Omega Semiconductor Inc.
Package: Tube
Product Status: Active
Package / Case: 23-PowerDIP Module (0.748", 19.00mm)
Base Product Number: AIP5
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 2000Vrms
Current: 15 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1356917-AIP5D15K060Q4
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6595KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Power - Gate Driver ICs - 2ED1321S12M - 2ED1321S12M - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 2.3 amps
Supply Voltage -1 to 25 volts
View Details