Alpha Moisture Systems GUBH Flameproof Enclosure

Description
GUBH Flameproof Enclosure (type “d”) Ex II 2 G D Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter Incorporates Signal Isolator Heat-resistant toughened glass observation window For Hazardous Area applications where the Dew-point Hygrometer is located in the Hazardous Zone, the Exd enclosure is required. The GUBH Flameproof Enclosure (type “d”) Ex II 2 G D is flameproof to ATEX and IECEx Certification for use in potentially explosive atmospheres. The Exd enclosure can accommodate either the DS1200 Dewpoint Hygrometer or DS4000 Dewpoint Hygrometer and the specified Signal Isolator. Hazardous Area applications require special treatment and individual certification; please consult our experienced technical team at the earliest stage of your project.
Datasheet
Description
GUBH Flameproof Enclosure (type “d”) Ex II 2 G D Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter Incorporates Signal Isolator Heat-resistant toughened glass observation window For Hazardous Area applications where the Dew-point Hygrometer is located in the Hazardous Zone, the Exd enclosure is required. The GUBH Flameproof Enclosure (type “d”) Ex II 2 G D is flameproof to ATEX and IECEx Certification for use in potentially explosive atmospheres. The Exd enclosure can accommodate either the DS1200 Dewpoint Hygrometer or DS4000 Dewpoint Hygrometer and the specified Signal Isolator. Hazardous Area applications require special treatment and individual certification; please consult our experienced technical team at the earliest stage of your project.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Bradford, United Kingdom
GUBH Flameproof Enclosure
GUBH Flameproof Enclosure
GUBH Flameproof Enclosure (type “d”) Ex II 2 G D Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter Incorporates Signal Isolator Heat-resistant toughened glass observation window For Hazardous Area applications where the Dew-point Hygrometer is located in the Hazardous Zone, the Exd enclosure is required. The GUBH Flameproof Enclosure (type “d”) Ex II 2 G D is flameproof to ATEX and IECEx Certification for use in potentially explosive atmospheres. The Exd enclosure can accommodate either the DS1200 Dewpoint Hygrometer or DS4000 Dewpoint Hygrometer and the specified Signal Isolator. Hazardous Area applications require special treatment and individual certification; please consult our experienced technical team at the earliest stage of your project.
  • GUBH Flameproof Enclosure (type “d”) Ex II 2 G D
  • Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres
  • Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter
  • Incorporates Signal Isolator
  • Heat-resistant toughened glass observation window

For Hazardous Area applications where the Dew-point Hygrometer is located in the Hazardous Zone, the Exd enclosure is required. The GUBH Flameproof Enclosure (type “d”) Ex II 2 G D is flameproof to ATEX and IECEx Certification for use in potentially explosive atmospheres. The Exd enclosure can accommodate either the DS1200 Dewpoint Hygrometer or DS4000 Dewpoint Hygrometer and the specified Signal Isolator. Hazardous Area applications require special treatment and individual certification; please consult our experienced technical team at the earliest stage of your project.

Supplier's Site Datasheet

Technical Specifications

  Alpha Moisture Systems
Product Category Industrial Enclosures
Product Name GUBH Flameproof Enclosure
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
Width 5.31 inch (135 mm)
Depth 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
TK Series Enclosures - 130-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers