RESISTOR, THIN FILM, 5M, 0.05%, RADIAL; Resistance:5Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96Y6036 |
| Product Name | Resistor, Thin Film, 5M, 0.05%, Radial; Resistance Alpha Electronics |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | Radial Leads; Radial Leaded |
| Resistance Range | 5.00E6 ohms |
| Tolerance | 0.0500 +/- % |