Alpha Distributor Resistor, Thin Film, 2M, 0.05%, Radial; Resistance Alpha Electronics TLCX2M0000A

Description
RESISTOR, THIN FILM, 2M, 0.05%, RADIAL; Resistance:2Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 2M, 0.05%, RADIAL; Resistance:2Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 2M, 0.05%, Radial; Resistance Alpha Electronics - 96Y6034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2M, 0.05%, Radial; Resistance Alpha Electronics
96Y6034
Resistor, Thin Film, 2M, 0.05%, Radial; Resistance Alpha Electronics 96Y6034
RESISTOR, THIN FILM, 2M, 0.05%, RADIAL; Resistance:2Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 2M, 0.05%, RADIAL; Resistance:2Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6034
Product Name Resistor, Thin Film, 2M, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 2.00E6 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details