Alpha Distributor Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics TLCX200K00A

Description
RESISTOR, THIN FILM, 200K, 0.05%, RADIAL; Resistance:200kohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 200K, 0.05%, RADIAL; Resistance:200kohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics - 96Y6035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics
96Y6035
Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics 96Y6035
RESISTOR, THIN FILM, 200K, 0.05%, RADIAL; Resistance:200kohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 200K, 0.05%, RADIAL; Resistance:200kohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6035
Product Name Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 200000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details