Alpha Distributor Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics TLCX1M0000A

Description
RESISTOR, THIN FILM, 1M, 0.05%, RADIAL; Resistance:1Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 1M, 0.05%, RADIAL; Resistance:1Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics - 96Y6032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics
96Y6032
Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics 96Y6032
RESISTOR, THIN FILM, 1M, 0.05%, RADIAL; Resistance:1Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 1M, 0.05%, RADIAL; Resistance:1Mohm; Product Range:TLC Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6032
Product Name Resistor, Thin Film, 1M, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 1.00E6 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers