Alpha Distributor Resistor, Thin Film, 5M, 0.05%, Radial; Resistance Alpha Electronics TLAX5M0000A

Description
RESISTOR, THIN FILM, 5M, 0.05%, RADIAL; Resistance:5Mohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 5M, 0.05%, RADIAL; Resistance:5Mohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 5M, 0.05%, Radial; Resistance Alpha Electronics - 96Y6030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 5M, 0.05%, Radial; Resistance Alpha Electronics
96Y6030
Resistor, Thin Film, 5M, 0.05%, Radial; Resistance Alpha Electronics 96Y6030
RESISTOR, THIN FILM, 5M, 0.05%, RADIAL; Resistance:5Mohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 5M, 0.05%, RADIAL; Resistance:5Mohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6030
Product Name Resistor, Thin Film, 5M, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 5.00E6 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details