Alpha Distributor Resistor, Thin Film, 500K, 0.05%, Radial; Resistance Alpha Electronics TLAX500K00A

Description
RESISTOR, THIN FILM, 500K, 0.05%, RADIAL; Resistance:500kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THIN FILM, 500K, 0.05%, RADIAL; Resistance:500kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 500K, 0.05%, Radial; Resistance Alpha Electronics - 96Y6031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 500K, 0.05%, Radial; Resistance Alpha Electronics
96Y6031
Resistor, Thin Film, 500K, 0.05%, Radial; Resistance Alpha Electronics 96Y6031
RESISTOR, THIN FILM, 500K, 0.05%, RADIAL; Resistance:500kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 500K, 0.05%, RADIAL; Resistance:500kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6031
Product Name Resistor, Thin Film, 500K, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 500000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details