Alpha Distributor Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics TLAX200K00A

Description
RESISTOR, THIN FILM, 200K, 0.05%, RADIAL; Resistance:200kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 200K, 0.05%, RADIAL; Resistance:200kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics - 96Y6029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics
96Y6029
Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics 96Y6029
RESISTOR, THIN FILM, 200K, 0.05%, RADIAL; Resistance:200kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 200K, 0.05%, RADIAL; Resistance:200kohm; Product Range:TLA Series; Power Rating:125mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96Y6029
Product Name Resistor, Thin Film, 200K, 0.05%, Radial; Resistance Alpha Electronics
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 200000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details